CEN - EN 3740
Aerospace Series - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
October 1, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace...
EN 3740
September 1, 1996
Aerospace Series - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.