AFNOR - NF EN 4612-006

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 21 August 2019
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4612-006
August 21, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
Advertisement