AFNOR - NF EN 4612-006

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard

inactive
Organization: AFNOR
Publication Date: 1 March 2012
Status: inactive
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

August 21, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
NF EN 4612-006
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 006 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
Advertisement