AENOR - UNE 60404-3/1M
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
active
| Organization: | AENOR |
| Publication Date: | 10 March 2010 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
March 3, 2021
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.
UNE 60404-3/1M
March 10, 2010
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.
March 11, 2009
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.