AENOR - UNE 60404-3/2M

Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.

active, Most Current
Organization: AENOR
Publication Date: 3 March 2021
Status: active
Page Count: 7
ICS Code (Gas supply systems): 91.140.40

Document History

UNE 60404-3/2M
March 3, 2021
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.
March 10, 2010
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.
March 11, 2009
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 3: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow from 100 m3(n)/h to 250m3(n)/h of natural gas.
A description is not available for this item.
Advertisement