CEN - EN ISO 14713-2
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
active, Most Current
Organization: | CEN |
Publication Date: | 1 January 2020 |
Status: | active |
Page Count: | 34 |
ICS Code (Metallic coatings): | 25.220.40 |
scope:
This document gives guidelines and recommendations for the general principles of design appropriate to articles to be hot dip galvanized after fabrication (e.g. in accordance with ISO 1461) for the corrosion protection of, for example, articles that have been manufactured in accordance with EN 1090-2.
This document does not apply to hot dip galvanized coatings applied to continuous wire or sheet (e.g. to EN 10346).
Document History
EN ISO 14713-2
January 1, 2020
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
This document gives guidelines and recommendations for the general principles of design appropriate to articles to be hot dip galvanized after fabrication (e.g. in accordance with ISO 1461) for the...
December 1, 2009
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
A description is not available for this item.