DIN EN 12697-49
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing; German and English version prEN 12697-49:2020
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2020 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Road construction materials): | 93.080.20 |
Document History
April 1, 2022
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
A description is not available for this item.
DIN EN 12697-49
February 1, 2020
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing; German and English version prEN 12697-49:2020
A description is not available for this item.
May 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples.
The samples used are...