DIN EN 12697-49
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples.
The samples used are either produced in a laboratory or are cores taken from the site.
NOTE This procedure was previously known as Wehner and Schulze method (see [1]).
Document History
April 1, 2022
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
A description is not available for this item.
February 1, 2020
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing; German and English version prEN 12697-49:2020
A description is not available for this item.
DIN EN 12697-49
May 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples.
The samples used are...