DIN EN ISO 13088/A1

Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection - AMENDMENT 1 (ISO 13088:2011/DAM 1:2020); German and English version EN ISO 13088:2012/prA1:2020

inactive
Organization: DIN
Publication Date: 1 March 2020
Status: inactive
Page Count: 11
ICS Code (Gas cylinders): 23.020.35

Document History

December 1, 2020
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection (ISO 13088:2011 + Amd.1:2020) (includes Amendment :2020)
A description is not available for this item.
DIN EN ISO 13088/A1
March 1, 2020
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection - AMENDMENT 1 (ISO 13088:2011/DAM 1:2020); German and English version EN ISO 13088:2012/prA1:2020
A description is not available for this item.
January 1, 2013
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection (ISO 13088:2011)
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the...
Advertisement