DIN EN ISO 13088
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection (ISO 13088:2011)
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the cylinders are assembled in the bundle and to bundles of which the cylinders are filled as individual cylinders and are assembled into a bundle after filling. It does not apply to bundles containing solvent-free acetylene cylinders.
This International Standard is not applicable to individual acetylene cylinders that are not intended to be assembled into a bundle (see ISO 11372).
Document History