DIN EN ISO 3807

Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO 3807:2013, Corrected version 2014-11-01)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 36
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding production/batch test procedures for manufacturing of acetylene cylinders with porous material.

It does not include details of the design of the cylinder shell; these are specified, for example, in ISO 9809-1, ISO 9809-3, ISO 4706 and ISO 7866.

NOTE The limitation to 150 l is derived from the definition for cylinder in the UN Model Regulations. However, in practice acetylene cylinders in general have lower water capacities than 150 l.

Document History

DIN EN ISO 3807
February 1, 2015
Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO 3807:2013, Corrected version 2014-11-01)
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
December 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO 3807:2013)
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...

References

Advertisement