CEN - EN 3358
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm ≥ 1 400 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel FE-PM1503 (X3CrNiMoAl 13-8-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bar for machining
α or D ≤ 150 mm
Rm ≥ 1 400 MPa
for aerospace applications.
Document History
EN 3358
January 1, 2020
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm ≥ 1 400 MPa
This document specifies the requirements relating to:
Steel FE-PM1503 (X3CrNiMoAl 13-8-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bar...