NR/L3/TEL/30175

Ethernet Services Commissioning Tests

active, Most Current
Buy Now
Organization: NR
Publication Date: 7 March 2020
Status: active
Page Count: 32
scope:

This standard applies to:

a) commissioning new Ethernet transport circuits at 1G, 10G and 100G;

NOTE: The tests can be used to commission circuits on networks on a green field build or networks on a brown field build.

b) commissioning new Ethernet services at 1G, 10G and 100G line rates;

c) maintainers, if TMTH does not exist to confirm service performances when Ethernet services faults are rectified; and

d) laboratory or proof-of-concept performance threshold tests for services at 100Mbps, 1G, 10G and 100G line rates.

The standard does not cover tests for:

e) underlying cabling infrastructure;

f) individual transmission equipment;

g) network synchronisation;

h) PDH and SDH services;

i) transport circuit or Ethernet services with 10G WAN Phy; and

j) IP services.

Purpose

This document details the tests which enable Ethernet transport circuits and Ethernet services on Network Rail's packet-based transmission networks to be commissioned uniformly and provide assurance that the services are fit for handover to operations.

Document History

Ethernet Services Commissioning Tests
This standard forms parts of the testing required by NR/L2/TEL/30098- Testing and Commissioning of Telecommunications equipment and Systems, and applies to: a) commissioning new Ethernet Transport...
NR/L3/TEL/30175
March 7, 2020
Ethernet Services Commissioning Tests
This standard applies to: a) commissioning new Ethernet transport circuits at 1G, 10G and 100G; NOTE: The tests can be used to commission circuits on networks on a green field build or networks on...

References

Advertisement