CEN/TS 1401-2

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity

active, Most Current
Organization: CEN
Publication Date: 1 February 2020
Status: active
Page Count: 28
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures.

NOTE 1 The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1].

NOTE 2 If third party certification is involved, the certification body is expected be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable.

NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.

In conjunction with EN 1401-1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) intended for non-pressure underground drainage and sewerage:

- buried in ground outside the building structure (application area code "U");

- both buried in ground within the building structure and outside the building structure (application area code "UD").

Document History

CEN/TS 1401-2
February 1, 2020
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer’s...
May 1, 2012
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1. It applies to those...
May 1, 2000
Plastics Piping Systems for Non-Pressure Underground Drainage and Sewerage - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for Assessment of Conformity
A description is not available for this item.

References

Advertisement