CEN/TS 1401-2

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity

inactive
Organization: CEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 26
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1. It applies to those compounds/formulations, products and assemblies intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures.

NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements of EN ISO 9001 [1].

NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to either EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable.

NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.

In conjunction with EN 1401-1 (see Foreword), this Technical Specification is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) used for the following puposes:

- for non pressure underground drainage and sewerage outside the building structure (application area code "U"), reflected in the marking of products by "U";

- for non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure (application area code "U"), reflected in the marking of products by "UD".

Document History

February 1, 2020
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer’s...
CEN/TS 1401-2
May 1, 2012
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1. It applies to those...
May 1, 2000
Plastics Piping Systems for Non-Pressure Underground Drainage and Sewerage - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for Assessment of Conformity
A description is not available for this item.

References

Advertisement