CEN - EN 12697-21
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardized cylindrical indentor pin with a circular flat-ended base. This document applies to mastic asphalt with aggregates of maximum nominal size less than or equal to 16 mm.
Document History
EN 12697-21
February 1, 2020
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens
This document specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardized cylindrical...
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
November 1, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
A description is not available for this item.
November 1, 2003
Bituminous mixtures - Test method for hot mix asphalt - Part 2: Determination of particle size distribution
A description is not available for this item.