CEN - EN 12697-21

Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens

inactive
Organization: CEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 16
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised cylindrical indentor pin with a circular flat-ended base. This European Standard applies to mastic asphalt with aggregates of maximum nominal size less or equal to 16 mm.

Document History

February 1, 2020
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens
This document specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardized cylindrical...
EN 12697-21
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
November 1, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
A description is not available for this item.
November 1, 2003
Bituminous mixtures - Test method for hot mix asphalt - Part 2: Determination of particle size distribution
A description is not available for this item.

References

Advertisement