CEN - EN 12697-20
Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular flat-ended base. This document applies to aggregates of maximum nominal size less than or equal to 16 mm.
Document History
EN 12697-20
February 1, 2020
Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens
This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular...
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
December 1, 2003
Bituminous mixtures Test methods for hot mix asphalt Part 20: Indentation using cube or Marshall specimens
A description is not available for this item.