CEN - EN 12697-20

Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)

inactive
Organization: CEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 22
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular flat-ended base. This European Standard applies to aggregates of maximum nominal size less or equal to 16 mm.

Document History

February 1, 2020
Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens
This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular...
EN 12697-20
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
December 1, 2003
Bituminous mixtures Test methods for hot mix asphalt Part 20: Indentation using cube or Marshall specimens
A description is not available for this item.

References

Advertisement