CEN - EN ISO 13164-1

Water quality - Radon-222 - Part 1: General principles

active, Most Current
Organization: CEN
Publication Date: 1 February 2020
Status: active
Page Count: 34
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

This part of ISO 13164 gives general guidelines for sampling, packaging, and transporting of all kinds of water samples, for the measurement of the activity concentration of radon-222.

The test methods fall into two categories:

a) direct measurement of the water sample without any transfer of phase (see ISO 13164‑2);

b) indirect measurement involving the transfer of the radon-222 from the aqueous phase to another phase (see ISO 13164‑3).

The test methods can be applied either in the laboratory or on site.

The laboratory is responsible for ensuring the suitability of the test method for the water samples tested.

Document History

EN ISO 13164-1
February 1, 2020
Water quality - Radon-222 - Part 1: General principles
This part of ISO 13164 gives general guidelines for sampling, packaging, and transporting of all kinds of water samples, for the measurement of the activity concentration of radon-222. The test...

References

Advertisement