AFNOR - NF EN ISO 10893-3/A1

Non-destructive testing of steel tubes - Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of dimensions of the reference notch

active
Organization: AFNOR
Publication Date: 16 October 2019
Status: active
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

June 3, 2020
Non-destructive testing of steel tubes- Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections - Amendment 2 : change acceptance criteria
A description is not available for this item.
NF EN ISO 10893-3/A1
October 16, 2019
Non-destructive testing of steel tubes - Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of dimensions of the reference notch
A description is not available for this item.
May 1, 2011
Non-destructive testing of steel tubes - Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections
A description is not available for this item.
Advertisement