AFNOR - NF EN ISO 10893-3/A2
Non-destructive testing of steel tubes- Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections - Amendment 2 : change acceptance criteria
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 3 June 2020 |
| Status: | active |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
NF EN ISO 10893-3/A2
June 3, 2020
Non-destructive testing of steel tubes- Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections - Amendment 2 : change acceptance criteria
A description is not available for this item.
October 16, 2019
Non-destructive testing of steel tubes - Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of dimensions of the reference notch
A description is not available for this item.
May 1, 2011
Non-destructive testing of steel tubes - Part 3 : automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections
A description is not available for this item.