ETSI - EN 303 213-5-1
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 1: Receivers and Interrogators
| Organization: | ETSI |
| Publication Date: | 1 March 2020 |
| Status: | inactive |
| Page Count: | 32 |
scope:
The present document specifies technical characteristics and methods of measurements for the following equipment:
1) Interrogators transmitting in the 1 030 MHz band, used in Mode S multilateration equipment in an Advanced Surface Movement Guidance and Control System (A-SMGCS).
2) Receivers, receiving in the 1 090 MHz band, used in Mode S multilateration equipment in an Advanced Surface Movement Guidance and Control System (A-SMGCS).
Antennas for this equipment are external and passive without an additional amplifier.
The present document does not apply to equipment which includes a transponder function, to ground vehicle locators and to reference transmitters which do not contain receivers for the purpose of replying to interrogation.
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in Annex A.
Document History