CEN - EN ISO 23153-1
Plastics - Polyetheretherketone (PEEK) moulding and extrusion materials - Part 1: Designation system and basis for specifications
| Organization: | CEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document establishes a system of designation for polyetheretherketone
The grades of PEEK plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties
a) melt viscosity or melt volume-flow rate;
b) tensile modulus;
c) tensile strength;
and on information about the intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.
The designation system is applicable to all polyetheretherketone
It applies to materials ready for normal use in the form of powder, granules or pellets, unmodified or modified by colourants, fillers, reinforcements or other additives.
It is not intended to imply that materials having the same designation necessarily give the same performance. This document does not provide engineering data, performance data or data on processing conditions which can be required to specify a material for a particular application and/or method of processing.
If such additional properties are required, they are intended to be determined in accordance with the test methods specified in ISO 23153-2, if suitable.
In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements are given in data block 5 (see 4.1).
Document History