CENELEC - EN 50306-3

Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables screened and thin wall sheathed

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type:

Screened (0,5 mm2 to 2,5 mm2, number of cores from 1 to 8).

All cables have stranded tinned copper conductors, and thin wall thickness, halogen-free, insulation and sheath. They are for use in railway rolling stock as fixed wiring or wiring where limited flexing in operation is encountered.

These cables are rated for occasional thermal stresses causing ageing equivalent to continuous operational life at a temperature of 90 °C. For standard cables, this is determined by the acceptance test defined in EN 50305, using accelerated long-term (5 000 h) thermal ageing indicating a 110 °C/20 000 h temperature index. If the customer were to require lifetime predictions this would be demonstrated based on the temperature index of the product as supplied by the manufacturer. The maximum temperature for short circuit conditions is 160 °C based on duration of 5 s.

Under fire conditions, the cables exhibit special performance characteristics in respect of maximum permissible flame propagation (flame spread) and maximum permissible emission of smoke and toxic gases. These requirements are specified to permit the cables to satisfy Hazard Level 3 of EN 45545-1 and EN 45545-2.

EN 50306-3:2020 is expected to be used in conjunction with EN 50306-1:2020, General Requirements, and EN 50306-2:2020, Single core cables.

Document History

EN 50306-3
March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables screened and thin wall sheathed
This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type: Screened (0,5 mm2 to 2,5 mm2, number of cores...
October 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed
A description is not available for this item.

References

Advertisement