CENELEC - EN 50306-3

Railway applications - Railway rolling stock cables having special fire performance - Thin wall Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed

inactive
Organization: CENELEC
Publication Date: 1 October 2002
Status: inactive
Page Count: 18
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables screened and thin wall sheathed
This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type: Screened (0,5 mm2 to 2,5 mm2, number of cores...
EN 50306-3
October 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed
A description is not available for this item.

References

Advertisement