DS/EN 302 208-2 V2.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 24 March 2015
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit either within the lower band in up to four specified channels of 200 kHz or in the upper band in up to four specified channels of 400 kHz. The tags preferably respond with a modulated signal in the adjacent low power channels. Interrogators may be used with either integral or external antennas. The present docu

Document History

DS/EN 302 208-2 V2.1.1
March 24, 2015
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit either within the lower band in up to four specified channels of 200 kHz or in...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit either within the lower band in up to four specified channels of 200 kHz or in...
Advertisement