DSF/prEN 302 208-2 V2.1.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Status: | pending |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit either within the lower band in up to four specified channels of 200 kHz or in the upper band in up to four specified channels of 400 kHz. The tags preferably respond with a modulated signal in the adjacent low power channels. Interrogators may be used with either integral or external antennas. The present document applies to RFID interrogators used in conjunction with their RFID transponders (tags). The interrogators preferably operate in the dense interrogator mode in either 200 kHz channels or 400 kHz channels as applicable using a modulated carrier. The tags respond in the adjacent channels with a modulated signal. Interrogators may be used with either integral or external antennas. four high power channels are made available for use by interrogators. The tags respond with a modulated signal preferably in the adjacent low power channels. Interrogators may be used with either integral or external antennas. ElectroMagnetic Compatibility (EMC) requirements are covered by EN 301 489-1 [i.1] and EN 301 489-3 [i.2].
Document History