DSF/PREN 300 676-2 V2.1.0

Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU

pending
Organization: DS
Status: pending
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all or any part of the Aeronautical frequency band- between 118 MHz and 136,975 MHz. The present document contains requirements to demonstrate that "... Radio equipment shall be so constructed that it both effectively uses and supports t

Document History

December 11, 2015
Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all...
DSF/PREN 300 676-2 V2.1.0
Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all...
Advertisement