DS/EN 300 676-2 V2.1.1

Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU

active, Most Current
Organization: DS
Publication Date: 11 December 2015
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all or any part of the Aeronautical frequency band- between 118 MHz and 136,975 MHz. The present document contains requirements to demonstrate that "... Radio equipment shall be so constructed that it both effectively uses and supports t

Document History

DS/EN 300 676-2 V2.1.1
December 11, 2015
Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all...
Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to ground based stations, ground mobile, ground-based direction finders and hand held radios for ground use. These radio equipment types are capable of operating in all...
Advertisement