AFNOR - NF EN IEC 61238-1-3/A11

Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors

active, Most Current
Organization: AFNOR
Publication Date: 20 September 2019
Status: active
ICS Code (Cables): 29.060.20

Document History

NF EN IEC 61238-1-3/A11
September 20, 2019
Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.
September 20, 2019
Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.
Advertisement