AFNOR - NF EN IEC 61238-1-3
Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
active
| Organization: | AFNOR |
| Publication Date: | 20 September 2019 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
September 20, 2019
Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.
NF EN IEC 61238-1-3
September 20, 2019
Compression and mechanical connectors for power cables - Part 1-3 : test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.