AENOR - UNE-EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)

inactive
Organization: AENOR
Publication Date: 20 October 2010
Status: inactive
Page Count: 54
ICS Code (Gas cylinders): 23.020.35

Document History

October 28, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2019)
A description is not available for this item.
UNE-EN ISO 9809-2
October 20, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)
A description is not available for this item.
Advertisement