AENOR - UNE-EN 50332-2

Sound system equipment: Headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design

active, Most Current
Organization: AENOR
Publication Date: 16 April 2014
Status: active
Page Count: 12
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50

Document History

UNE-EN 50332-2
April 16, 2014
Sound system equipment: Headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
A description is not available for this item.
February 27, 2004
Sound system equipment: Headphones and earphones associated with portable audio equipment - Maximum sound pressure level measurement methodology and limit considerations - Part 2: Matching of sets with headphones if either or both are offered separately
A description is not available for this item.
Advertisement