AENOR - UNE-EN 50332-2

Sound system equipment: Headphones and earphones associated with portable audio equipment - Maximum sound pressure level measurement methodology and limit considerations - Part 2: Matching of sets with headphones if either or both are offered separately

inactive
Organization: AENOR
Publication Date: 27 February 2004
Status: inactive
Page Count: 9
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50

Document History

April 16, 2014
Sound system equipment: Headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
A description is not available for this item.
UNE-EN 50332-2
February 27, 2004
Sound system equipment: Headphones and earphones associated with portable audio equipment - Maximum sound pressure level measurement methodology and limit considerations - Part 2: Matching of sets with headphones if either or both are offered separately
A description is not available for this item.
Advertisement