DIN EN ISO 11592-2

Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2019); German and English version prEN ISO 11592-2:2020

inactive
Organization: DIN
Publication Date: 1 May 2020
Status: inactive
Page Count: 28
ICS Code (Small craft): 47.080

Document History

January 1, 2022
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2021)
A description is not available for this item.
DIN EN ISO 11592-2
May 1, 2020
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2019); German and English version prEN ISO 11592-2:2020
A description is not available for this item.
Advertisement