DIN EN ISO 11592-2
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2021)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Small craft): | 47.080 |
Document History
DIN EN ISO 11592-2
January 1, 2022
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2021)
A description is not available for this item.
May 1, 2020
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2019); German and English version prEN ISO 11592-2:2020
A description is not available for this item.