DSF/FPREN IEC 61076-2-114
Connectors for electrical and electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for connectors with M8 screw- locking with power contacts and signal contacts for data transmission up to 100 MHz
| Organization: | DS |
| Status: | inactive |
| Page Count: | 47 |
scope:
This part of IEC 61076 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with M8 screw-locking. Male connectors have round contacts Ø 0,8mm for D-coded, and Ø 1mm for P-coded connectors. The coding provided by this standard prevent the mating of accordingly coded male or female connectors to any other similarly sized interfaces covered by other standards. NOTE - M8 is the dimension of the thread of the screw-locking mechanism of these circular connectors.
Document History