DS/EN IEC 61076-2-114

Connectors for electrical and electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for connectors with M8 screw-locking with power contacts and signal contacts for data transmission up to 100 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 November 2020
Status: active
Page Count: 56
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

IEC 61076-2-114:2020 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free connectors that are either rewireable or non-rewireable. Data transmission performance is for Category 5 up to 100 MHz. Two coded versions, identified as D-coded and P-coded, are provided that differ by their pin size and optionally by number of poles, hence by the function provided for field applications. Male connectors have round contacts Ø 0,8 mm for D-coded, and Ø 1 mm for P-coded connectors. The coding provided by this document prevents the mating of accordingly coded male or female connectors to any other similarly sized interfaces covered by other standards.

Document History

DS/EN IEC 61076-2-114
November 2, 2020
Connectors for electrical and electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for connectors with M8 screw-locking with power contacts and signal contacts for data transmission up to 100 MHz
IEC 61076-2-114:2020 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free...
Connectors for electrical and electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for connectors with M8 screw- locking with power contacts and signal contacts for data transmission up to 100 MHz
This part of IEC 61076 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free...

References

Advertisement