DS/IEC PAS 61076-2-114

Connectors for electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for data and power connectors with M8 screw-locking

inactive, Most Current
Organization: DS
Publication Date: 27 May 2016
Status: inactive
Page Count: 182
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 describes circular connectors with M8 screw-locking typically used for data transmissions in industrial applications. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with M8 screw-locking. Male connectors have round contacts ∅0,8 mm. The coding provided by this PAS prevents the mating of accordingly coded male or female connectors to any other similarly sized interfaces covered by other standards. NOTE - M8 is the dimension of the thread of the screw-locking mechanism of these circular connectors.

Document History

DS/IEC PAS 61076-2-114
May 27, 2016
Connectors for electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for data and power connectors with M8 screw-locking
This part of IEC 61076 describes circular connectors with M8 screw-locking typically used for data transmissions in industrial applications. These connectors consist of fixed and free connectors...

References

Advertisement