AFNOR - NF EN 3740
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification : 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 23 October 2019 |
| Status: | active |
| ICS Code (Other fasteners): | 49.030.99 |
Document History
NF EN 3740
October 23, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification : 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
March 1, 1997
Aerospace series. Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification : 1100 MPa (at ambient temperature) / 315 degrees celsius.
A description is not available for this item.