AFNOR - NF EN 3740

Aerospace series. Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification : 1100 MPa (at ambient temperature) / 315 degrees celsius.

inactive
Organization: AFNOR
Publication Date: 1 March 1997
Status: inactive
Page Count: 9
ICS Code (Other fasteners): 49.030.99

Document History

October 23, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification : 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
NF EN 3740
March 1, 1997
Aerospace series. Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification : 1100 MPa (at ambient temperature) / 315 degrees celsius.
A description is not available for this item.
Advertisement