CENELEC - EN IEC 61788-4

Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2020
Status: active
Page Count: 40
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix in a strain-free condition and zero external magnetic field. This method is intended for use with superconductor specimens that have a monolithic structure with rectangular or round cross-section, RRR value less than 350, and cross-sectional area less than 3 mm2. In the case of Nb3Sn, the specimens have received a reaction heat-treatment.

Document History

EN IEC 61788-4
May 1, 2020
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix in a...
April 1, 2016
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This...
August 1, 2011
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductor
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
July 1, 2007
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
A description is not available for this item.
September 1, 2001
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
A description is not available for this item.

References

Advertisement