CENELEC - EN 61788-4
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
inactive
| Organization: | CENELEC |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
May 1, 2020
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix in a...
April 1, 2016
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This...
August 1, 2011
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductor
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
July 1, 2007
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
A description is not available for this item.
EN 61788-4
September 1, 2001
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
A description is not available for this item.