ISO 11844-2

Corrosion of metals and alloys — Classification of low corrosivity of indoor atmospheres — Part 2: Determination of corrosion attack in indoor atmospheres

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies methods for determining corrosion rates with standard specimens of metals in indoor atmospheres with low corrosivity. For this direct method of evaluation corrosivity, different sensitive methods can be applied using standard specimens of the following metals: copper, silver, zinc, steel and lead. The values obtained from the measurements are used as classification criteria for the determination of indoor atmospheric corrosivity.

Document History

ISO 11844-2
May 1, 2020
Corrosion of metals and alloys — Classification of low corrosivity of indoor atmospheres — Part 2: Determination of corrosion attack in indoor atmospheres
This document specifies methods for determining corrosion rates with standard specimens of metals in indoor atmospheres with low corrosivity. For this direct method of evaluation corrosivity,...
December 15, 2005
Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 2: Determination of corrosion attack in indoor atmospheres
A description is not available for this item.

References

Advertisement