ASTM International - ASTM B301/B301M-13(2020)

Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2020
Status: active
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw machine work or for general applications.

1.2 Typically, product made to this specification is furnished as straight lengths. Sizes 1/2 in. [12 mm] and under may be furnished in coils when requested.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw... View More

Document History

ASTM B301/B301M-13(2020)
June 1, 2020
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
October 1, 2013
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
April 1, 2008
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
May 1, 2004
Standard Specification for Free-Cutting Copper Rod, Bar, Wire and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
January 1, 1999
Standard Specification for Free-Cutting Copper Rod, Bar, Wire and Shapes
1.1 This specification covers seven types of free-cutting copper rod and bar as follows: Copper or Copper Alloy UNS No. 2 Type C14500 copper-tellurium C14510 copper-tellurium C14520 copper-tellurium...
Advertisement