ASTM International - ASTM B301/B301M-13

Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw machine work or for general applications.

1.2 Typically, product made to this specification is furnished as straight lengths. Sizes 1/2 in. [12 mm] and under may be furnished in coils when requested.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw... View More

Document History

Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
ASTM B301/B301M-13
October 1, 2013
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
April 1, 2008
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
May 1, 2004
Standard Specification for Free-Cutting Copper Rod, Bar, Wire and Shapes
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw...
January 1, 1999
Standard Specification for Free-Cutting Copper Rod, Bar, Wire and Shapes
1.1 This specification covers seven types of free-cutting copper rod and bar as follows: Copper or Copper Alloy UNS No. 2 Type C14500 copper-tellurium C14510 copper-tellurium C14520 copper-tellurium...
Advertisement