CEN - EN ISO 6185-3

Inflatable Boats Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater

inactive
Organization: CEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 40
ICS Code (Small craft): 47.080

Document History

September 1, 2018
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
August 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
EN ISO 6185-3
November 1, 2001
Inflatable Boats Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.

References

Advertisement