ASTM International - ASTM B301/B301M-13
Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw machine work or for general applications.
1.2 Typically, product made to this specification is furnished as straight lengths. Sizes 1/2 in. [12 mm] and under may be furnished in coils when requested.
1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification establishes the requirements for free-cutting copper rod, bar, wire, and shapes of UNS Alloy Nos. C14500, C14510, C14520, C14700, and C18700, suitable for high-speed screw... View More
Document History