ISO 2795

Plain bearings — Sintered bushes — Dimensions and tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2020
Status: active
Page Count: 18
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies the dimensions and tolerances applicable to sintered bearings for the following ranges of inside diameters:

- cylindrical bearings: 1 mm to 60 mm;

- flanged bearings: 1 mm to 60 mm;

- spherical bearings: 1 mm to 20 mm.

Document History

ISO 2795
June 1, 2020
Plain bearings — Sintered bushes — Dimensions and tolerances
This document specifies the dimensions and tolerances applicable to sintered bearings for the following ranges of inside diameters: — cylindrical bearings: 1 mm to 60 mm; — flanged bearings: 1 mm...
January 15, 2014
Plain bearings - Sintered bushes - Dimensions and tolerances
A description is not available for this item.
January 1, 1991
Plain Bearings - Sintered Bushes - Dimensions and Tolerances; (NZS/ISO 2795: 1991)
A description is not available for this item.

References

Advertisement